- Brand : IBM
- Product family : System x
- Product name : 3850 X6
- Product code : 3837C4G
- Category : Servers
- Data-sheet quality : created/standardized by Icecat
- Product views : 20645
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 3-year customer replaceable unit and onsite service, next business day 9×5, service upgrades available
-
Long product name IBM System x 3850 X6 server Rack (4U) Intel® Xeon® E7 V2 Family E7-4890V2 2.8 GHz 32 GB DDR3-SDRAM 900 W
:
System x3850 X6, 2x Compute Book Xeon 15C E7-4890v2 155W 2.8GHz/1600MHz/37.5MB, 4x8GB, O/Bay HS 2.5in SAS/SATA, SR M5210, 2x900W p/s, Rack
-
Short summary description IBM System x 3850 X6 server Rack (4U) Intel® Xeon® E7 V2 Family E7-4890V2 2.8 GHz 32 GB DDR3-SDRAM 900 W
:
IBM System x 3850 X6, 2.8 GHz, E7-4890V2, 32 GB, DDR3-SDRAM, 900 W, Rack (4U)
-
Long summary description IBM System x 3850 X6 server Rack (4U) Intel® Xeon® E7 V2 Family E7-4890V2 2.8 GHz 32 GB DDR3-SDRAM 900 W
:
IBM System x 3850 X6. Processor family: Intel® Xeon® E7 V2 Family, Processor frequency: 2.8 GHz, Processor model: E7-4890V2. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 900 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)