- Brand : IBM
- Product family : System x
- Product name : 3950 X6
- Product code : 3837CAG
- Category : Servers
- Data-sheet quality : created/standardized by Icecat
- Product views : 16589
- Info modified on : 21 Oct 2022 10:32:10
- Warranty: : 3-year customer replaceable unit and onsite service, next business day 9×5, service upgrades available
-
Long product name IBM System x 3950 X6 server Rack (8U) Intel® Xeon® E7 V2 Family E7-8870V2 2.3 GHz 64 GB DDR3-SDRAM 900 W
:
System x3950 X6, 4x Compute Book Xeon 15C E7-8870v2 130W 2.3GHz/1600MHz/30MB, 8x8GB, O/Bay HS 2.5in SAS/SATA, SR M5210e, 4x900W p/s, Rack
-
Short summary description IBM System x 3950 X6 server Rack (8U) Intel® Xeon® E7 V2 Family E7-8870V2 2.3 GHz 64 GB DDR3-SDRAM 900 W
:
IBM System x 3950 X6, 2.3 GHz, E7-8870V2, 64 GB, DDR3-SDRAM, 900 W, Rack (8U)
-
Long summary description IBM System x 3950 X6 server Rack (8U) Intel® Xeon® E7 V2 Family E7-8870V2 2.3 GHz 64 GB DDR3-SDRAM 900 W
:
IBM System x 3950 X6. Processor family: Intel® Xeon® E7 V2 Family, Processor frequency: 2.3 GHz, Processor model: E7-8870V2. Internal memory: 64 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 8 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 900 W, Redundant power supply (RPS) support. Chassis type: Rack (8U)