- Brand : WMF
- Product name : 07 9613 6041
- Product code : 07.9613.6041
- GTIN (EAN/UPC) : 4000530612045
- Category : Stovetop Pressure Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 11299
- Info modified on : 10 May 2018 11:15:34
-
Short summary description WMF 07 9613 6041 6.5 L Black, Stainless steel
:
WMF 07 9613 6041, 6.5 L, Black, Stainless steel, 220 mm, 220 mm, 185 mm
-
Long summary description WMF 07 9613 6041 6.5 L Black, Stainless steel
:
WMF 07 9613 6041. Total capacity: 6.5 L, Product colour: Black, Stainless steel. Width: 220 mm, Depth: 220 mm, Height: 185 mm
Embed the product datasheet into your content
Features | |
---|---|
Total capacity | 6.5 L |
Product colour | Black, Stainless steel |
Weight & dimensions | |
---|---|
Width | 220 mm |
Depth | 220 mm |
Height | 185 mm |