- Brand : WMF
- Product name : 4000530579423
- Product code : 4000530579423
- GTIN (EAN/UPC) : 4000530579423
- Category : Stovetop Pressure Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4373
- Info modified on : 02 Jun 2017 16:38:47
-
Short summary description WMF 4000530579423 stovetop pressure cooker 8.5 L Black, Stainless steel
:
WMF 4000530579423, 8.5 L, Black, Stainless steel
-
Long summary description WMF 4000530579423 stovetop pressure cooker 8.5 L Black, Stainless steel
:
WMF 4000530579423. Total capacity: 8.5 L, Product colour: Black, Stainless steel
Embed the product datasheet into your content
Features | |
---|---|
Total capacity | 8.5 L |
Features | |
---|---|
Product colour | Black, Stainless steel |