- Brand : Nilfisk
- Product name : E 140.3-9 P X-TRA EU
- Product code : 128470486
- GTIN (EAN/UPC) : 5703887118503
- Category : Pressure Washers
- Data-sheet quality : created/standardized by Icecat
- Product views : 8837
- Info modified on : 25 Apr 2024 14:39:16
-
Long product name Nilfisk E 140.3-9 P X-TRA EU pressure washer Upright Electric 500, 450 2100 W Black, Blue
:
E 140.3-9 P X-TRA EU, 220V AC, 2100W, 140bar, 500l/h
-
Short summary description Nilfisk E 140.3-9 P X-TRA EU pressure washer Upright Electric 500, 450 2100 W Black, Blue
:
Nilfisk E 140.3-9 P X-TRA EU, Upright, Electric, 9 m, 5 m, Black, Blue, Aluminium
-
Long summary description Nilfisk E 140.3-9 P X-TRA EU pressure washer Upright Electric 500, 450 2100 W Black, Blue
:
Nilfisk E 140.3-9 P X-TRA EU. Form factor: Upright, Power source: Electric, Hose length: 9 m. Maximum flow rate: 500, 450, Working pressure (max): 140 bar, Maximum input water temperature: 60 °C. Power consumption (typical): 2100 W, AC input voltage: 220 V. Weight: 18.6 kg, Width: 395 mm, Depth: 345 mm