ECG RK 1865 ST green electric kettle 1.8 L 2000 W

  • Brand : ECG
  • Product name : RK 1865 ST green
  • Product code : RK 1865 ST
  • GTIN (EAN/UPC) : 8592131302495
  • Category : Electric Kettles
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10210
  • Info modified on : 05 Jun 2020 14:51:54
  • ECG RK 1865 ST user manual (0.2 MB)
  • Short summary description ECG RK 1865 ST green electric kettle 1.8 L 2000 W :

    ECG RK 1865 ST green, 1.8 L, 2000 W, Green, Water level indicator, Overheat protection

  • Long summary description ECG RK 1865 ST green electric kettle 1.8 L 2000 W :

    ECG RK 1865 ST green. Water tank capacity: 1.8 L. Power: 2000 W. Product colour: Green, Water level indicator, Overheat protection