- Brand : ECG
- Product name : LD 1333 K
- Product code : LD 1333 K
- GTIN (EAN/UPC) : 8592131173842
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 5259
- Info modified on : 14 Jul 2020 11:10:37
-
Short summary description ECG LD 1333 K TV mount 81.3 cm (32") Black
:
ECG LD 1333 K, 81.3 cm (32"), 200 x 200 mm, 200 x 200 mm, 13.8, 180°, Black
-
Long summary description ECG LD 1333 K TV mount 81.3 cm (32") Black
:
ECG LD 1333 K. Maximum weight capacity: 20 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: 13.8, Angle of rotation: 180°. Product colour: Black