- Brand : ECG
- Product name : LD 1332 K
- Product code : LD 1332 K
- GTIN (EAN/UPC) : 8592131173835
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 6848
- Info modified on : 14 Jul 2020 11:33:09
-
Short summary description ECG LD 1332 K TV mount 81.3 cm (32") Black
:
ECG LD 1332 K, 25.4 cm (10"), 81.3 cm (32"), 200 x 200 mm, 200 x 200 mm, 180°, Black
-
Long summary description ECG LD 1332 K TV mount 81.3 cm (32") Black
:
ECG LD 1332 K. Maximum weight capacity: 25 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 200 x 200 mm. Angle of rotation: 180°. Product colour: Black