- Brand : ECG
- Product name : 32 LED 612 PVR
- Product code : 32 LED 612 PVR
- GTIN (EAN/UPC) : 8592131174467
- Category : TVs
- Data-sheet quality : created/standardized by Icecat
- Product views : 23197
- Info modified on : 02 Mar 2021 09:39:25
-
Short summary description ECG 32 LED 612 PVR TV 81.3 cm (32") HD Black
:
ECG 32 LED 612 PVR, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB-T, Black
-
Long summary description ECG 32 LED 612 PVR TV 81.3 cm (32") HD Black
:
ECG 32 LED 612 PVR. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black