- Brand : Freecom
- Product name : 56299
- Product code : 56299
- GTIN (EAN/UPC) : 4021801562999
- Category : Portable & Party Speakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 40685
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: : 2 years
-
Long product name Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W
:
Tough Speaker, 5W RMS, Bluetooth 3.0, HFP, HSP, A2DP, Mini USB 5V, Orange
-
Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W
:
100% Waterproof
The Freecom Tough Speaker is making waves with it is full waterproof speaker that is an ideal companion to deliver high quality sound whether you’re in your shower, at the beach or even outdoors in heavy rain. The speaker is made of tough silicon material and fully water resistant IPX7 grade. (IPX7 test: withstands being below 1 meter of water for a minimum of 30 minutes).
Speaker Phone
The Tough Speaker has a built-in Microphone, which enables you to answer and hang up easily hands-free phone calls in the car via Bluetooth and to talk for hours and hours.
USB Charging Cable Included
Powered by a built-in rechargeable battery, the bright orange Freecom Tough Speaker will outlast competing products – playing continuously for at least seven hours before needing a recharge via a mini USB cable. -
Short summary description Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W
:
Freecom 56299, 1.0 channels, 5 W, Wireless, 3.0+HS, A2DP, HFP, HSP, Mono portable speaker
-
Long summary description Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W
:
Freecom 56299. Audio output channels: 1.0 channels. RMS rated power: 5 W. Connectivity technology: Wireless, Bluetooth version: 3.0+HS, Bluetooth profiles: A2DP, HFP, HSP. Product type: Mono portable speaker, Product colour: Orange, Housing material: Silicone. Recommended usage: Universal
Loudspeakers | |
---|---|
Audio output channels | 1.0 channels |
Number of speakers | 1 |
Audio | |
---|---|
RMS rated power | 5 W |
Ports & interfaces | |
---|---|
Connectivity technology | Wireless |
Wi-Fi | |
Bluetooth | |
Bluetooth version | 3.0+HS |
Bluetooth profiles | A2DP, HFP, HSP |
USB connectivity | |
USB charging port |
Design | |
---|---|
Product type | Mono portable speaker |
Product colour | Orange |
Housing material | Silicone |
Volume control | Digital |
Protection features | Water resistant |
International Protection (IP) code | IPX7 |
Performance | |
---|---|
Recommended usage | Universal |
Plug and Play |
Amplifier | |
---|---|
Amplifier |
Power | |
---|---|
Power source type | Battery |
Battery life (max) | 7 h |
Battery recharge time | 2 h |
USB charging |
Weight & dimensions | |
---|---|
Width | 60 mm |
Depth | 60 mm |
Height | 60 mm |
Weight | 93 g |
Packaging content | |
---|---|
Cables included | USB |
Quick installation guide |
Other features | |
---|---|
Batteries included | |
Power requirements | 5V DC |
USB required |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |