Sumvision ICE 1000 MP4 player 4 GB

  • Brand : Sumvision
  • Product name : ICE 1000 MP4 player
  • Product code : ICE 1000
  • Category : MP3/MP4 Players
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 22026
  • Info modified on : 04 Apr 2019 09:49:39
  • Long product name Sumvision ICE 1000 MP4 player 4 GB :

    ICE 1000 MP4 player - 4GB, 2.8 inch TFT, Touch-panel, FM

  • Short summary description Sumvision ICE 1000 MP4 player 4 GB :

    Sumvision ICE 1000 MP4 player, 4 GB, LCD, FM radio, 62 g

  • Long summary description Sumvision ICE 1000 MP4 player 4 GB :

    Sumvision ICE 1000 MP4 player. Total storage capacity: 4 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 10 h. Weight: 62 g

Reviews
Updated:
2014-01-03 21:16:59
Average rating:60
Uk has collected 1 expert review for Sumvision ICE 1000 MP4 player 4 GB and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
trustedreviews.com
Updated:
2014-01-03 21:16:59
Average rating:60
Think of a touch screen MP3 player; any touch screen MP3 player... the iPod touch - am I right? Maybe you thought of Samsung's gorgeous P2? Okay, so I admit it, it's not exactly a tough trick to pull off, but even if I was wide of the mark, I'm pretty cer...
  • Despite the flaws, I'd be willing to overlook the fiddly touch screen, the limited frames per second and the pretty ugly-looking UI. That's because, the Sumvision ICE 1000 does a pretty good job of providing advanced features - a 2.8in screen, a very pock...