- Brand : Imetec
- Product name : Winbot W710
- Product code : 8091
- Category : Electric Window Cleaners
- Data-sheet quality : created/standardized by Icecat
- Product views : 22417
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description Imetec Winbot W710 electric window cleaner White
:
Imetec Winbot W710, White, Lithium, 11.1 V, 2 kg
-
Long summary description Imetec Winbot W710 electric window cleaner White
:
Imetec Winbot W710. Product colour: White. Battery technology: Lithium, Battery voltage: 11.1 V. Weight: 2 kg