- Brand : Gembird
- Product name : Cablexpert
- Product code : NPP-C648CM-001
- GTIN (EAN/UPC) : 8716309079570
- Category : Patch Panels
- Data-sheet quality : created/standardized by Icecat
- Product views : 20960
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Gembird Cablexpert
:
Cat.6 48-port patch panel w/ rear cable management
-
Short summary description Gembird Cablexpert
:
Gembird Cablexpert, Black, EIA/TIA T568B/A, RoHS, ISO 9002, UL, 483 mm, 33 mm, 89 mm
-
Long summary description Gembird Cablexpert
:
Gembird Cablexpert. Product colour: Black, Cable connection: EIA/TIA T568B/A, Certification: RoHS, ISO 9002, UL. Width: 483 mm, Height: 33 mm, Depth: 89 mm