- Brand : Gembird
- Product name : Cablexpert
- Product code : NPP-C524-002
- GTIN (EAN/UPC) : 8716309079617
- Category : Patch Panels
- Data-sheet quality : created/standardized by Icecat
- Product views : 17229
- Info modified on : 12 May 2023 09:23:16
-
Long product name Gembird Cablexpert 1U
:
Cat.5e 24-port shielded patch panel, 19'' 1U
-
Short summary description Gembird Cablexpert 1U
:
Gembird Cablexpert, Cat5e, Black, Rack mounting, 1U, EIA/TIA T568B/A, RoHS, ISO 9002, UL
-
Long summary description Gembird Cablexpert 1U
:
Gembird Cablexpert. Cable types supported: Cat5e. Product colour: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 483 mm, Height: 45 mm, Depth: 111 mm
Country | Distributor |
---|---|
|
1 distributor(s) |