- Brand : Macom
- Product name : VAC 1050
- Product code : VAC 1050
- GTIN (EAN/UPC) : 8033011321088
- Category : Vacuum Sealers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5146
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Macom VAC 1050 vacuum sealer Black, Silver
:
Macom VAC 1050, Black, Silver, 120 W, 220 - 240 V, 50 - 60 Hz, 370 x 145 x 70 mm
-
Long summary description Macom VAC 1050 vacuum sealer Black, Silver
:
Macom VAC 1050. Product colour: Black, Silver. Power: 120 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 370 x 145 x 70 mm