- Brand : Macom
- Product name : VAC 2060
- Product code : VAC 2060
- GTIN (EAN/UPC) : 8033011321095
- Category : Vacuum Sealers
- Data-sheet quality : created/standardized by Icecat
- Product views : 16106
- Info modified on : 21 Oct 2022 10:14:32
- Product Brochure/Datasheet (0.3 MB)
-
Short summary description Macom VAC 2060 vacuum sealer Grey, White
:
Macom VAC 2060, Grey, White, 175 W, 220 - 240 V, 50 - 60 Hz, 340 x 155 x 70 mm
-
Long summary description Macom VAC 2060 vacuum sealer Grey, White
:
Macom VAC 2060. Product colour: Grey, White. Power: 175 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 340 x 155 x 70 mm