- Brand : Barracuda Networks
- Product name : Message Archiver 1050
- Product code : BMAI1050A
- Category : NAS & Storage Servers
- Data-sheet quality : created/standardized by Icecat
- Product views : 30218
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 1 year
-
Long product name Barracuda Networks Message Archiver 1050 Storage server Rack (3U) Ethernet LAN Black, Blue
:
Message Archiver 1050, 48TB, ECC RAM, 2U Rackmount, Gigabit Ethernet, RAID
-
Short summary description Barracuda Networks Message Archiver 1050 Storage server Rack (3U) Ethernet LAN Black, Blue
:
Barracuda Networks Message Archiver 1050, Storage server, Rack (3U), 48 TB, Black, Blue
-
Long summary description Barracuda Networks Message Archiver 1050 Storage server Rack (3U) Ethernet LAN Black, Blue
:
Barracuda Networks Message Archiver 1050. Total installed storage capacity: 48 TB, Supported storage drive types: HDD. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: SNMP, HTTPS, POP3, IMAP. Chassis type: Rack (3U), Cooling type: Active, Product colour: Black, Blue. Type: Storage server, Backup features: Cloud, Number of users: 18000 user(s). Width: 442 mm, Depth: 647.7 mm, Height: 132.1 mm
Country | Distributor |
---|---|
|
1 distributor(s) |