- Brand : ASUS
- Product family : ROG
- Product name : G750JH-T4169H
- Product code : G750JH-T4169H
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 30391
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name ASUS ROG G750JH-T4169H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 32 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 Black
:
Intel Core i7-4700HQ (2.4 GHz), 17.3" LED Full HD 3D 1920 x 1080, 32GB DDR3 RAM, 1000GB HDD, 512GB SSD, Intel HD Graphics 4600, NVIDIA Geforce GTX 780M 4GB, WLAN 802.11 a/b/g/n, Bluetooth 4.0, Gigabit Ethernet, Windows 8
-
ASUS ROG G750JH-T4169H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 32 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 Black
:
Designed to dominate — the most powerful 17” gaming laptop in the universe
- Powerful 4th gen Intel® Core™ i7 processor and NVIDIA® enthusiast-level graphics
- Dual fans with rear venting keep heat and noise away for gaming comfort
- ASUS SonicMaster technology and boosted headphone output enhance audio experience
- Responsive backlit keyboard allows you to hit hard and fast anywhere
Gorgeous gaming power
G750 is even slimmer and more gamer-centric than previous G Series notebooks, which is saying a lot. It meets your gaming needs as the ultimate weapon in any gameplay genre, making you a better gamer and a mightier ally to your teammates.Once more, the eye-catching design draws inspiration from stealth fighters, presenting an ergonomically-inclined surface for greater comfort during long gaming sessions. The screen offers wide viewing angles and supports NVIDIA® 3D Vision™ technology for action in the third dimension. To better keep in touch with your co-op partners and everyone else, there's an HD camera, while a range of exclusive accessories complete your gaming experiences for more thrills at home and away.
Optimum Game Control
With G750 no corners are cut as we make sure it augments your experiences. Its premium gaming keyboard arrives with sensitive response and durable keys that can take the pressure. Typing and controlling games is easy and comfortable, and the keyboard is stylishly backlit to look great and remain fully usable even in the dark. It's also a seamless keyboard built using one-piece construction for better strength, and offers highly tactile scissor-feet touchpad buttons to offer improved response and longevity.
Instinct-fast response
G750 sets its sights on all-new benchmarks of powerful performance that is always available to you. Games run faster, your experiences are augmented by lightning-quick response, and complete stability is guaranteed with superior cooling that uses a unique rear-venting design to push heat and noise away from you. If you game, play to win, which is why G750 is armed to the teeth with new technology, from the 4th gen Intel® Core™ i7 processor and NVIDIA® GeForce® GTX 780M GPU to the latest in connectivity and data transfer. It drives games in ultra detail and complete fluidity, while eliminating bothersome delays.
Spectacle of sound
Where many gaming notebooks treat sound as an afterthought, G750 puts it front and center. It features exclusive ASUS SonicMaster and ROG AudioWizard, designed by a dedicated team of audio engineers as a careful balance of hardware and software towards the best notebook sound. Sure, with G750 your games look their best, but they also sound fantastic. Every effect and note comes out with increased power, range, and clarity. This is more than enjoyment: as any gamer knows, sound is critical to success play, giving you the edge with sonic awareness and positioning. G750 integrates the latest design, with features specifically created for gaming and gamers.
Store, share, and sync
ASUS cloud services provide the most complete platform for online living that's accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. Each ASUS ROG G750 comes with 32GB of WebStorage space free for the three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts simultaneously. -
Short summary description ASUS ROG G750JH-T4169H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 32 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 Black
:
ASUS ROG G750JH-T4169H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1.51 TB
-
Long summary description ASUS ROG G750JH-T4169H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 32 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 Black
:
ASUS ROG G750JH-T4169H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black
Design | |
---|---|
Product type | Laptop |
Product colour | Black |
Form factor | Clamshell |
Market positioning | Gaming |
Display | |
---|---|
Display diagonal | 43.9 cm (17.3") |
Display resolution | 1920 x 1080 pixels |
Touchscreen | |
HD type | Full HD |
LED backlight | |
Native aspect ratio | 16:9 |
Display surface | Matt |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i7 |
Processor generation | 4th gen Intel® Core™ i7 |
Processor model | i7-4700HQ |
Processor cores | 4 |
Processor threads | 8 |
Processor boost frequency | 3.4 GHz |
Processor frequency | 2.4 GHz |
Processor cache | 6 MB |
Processor cache type | Smart Cache |
Processor socket | BGA 1364 |
Processor lithography | 22 nm |
Processor operating modes | 64-bit |
Processor series | Intel Core i7-4700 Mobile series |
Processor codename | Haswell |
Bus type | DMI2 |
FSB Parity | |
Stepping | C0 |
Thermal Design Power (TDP) | 47 W |
Tjunction | 100 °C |
Maximum number of PCI Express lanes | 16 |
PCI Express slots version | 3.0 |
PCI Express configurations | 1x16, 2x8, 1x8+2x4 |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 32 GB |
Internal memory type | DDR3-SDRAM |
Memory clock speed | 1600 MHz |
Memory slots | 4x SO-DIMM |
Maximum internal memory | 32 GB |
Storage | |
---|---|
Total storage capacity | 1.51 TB |
Storage media | HDD+SSD |
Number of HDDs installed | 1 |
HDD capacity | 1 TB |
HDD interface | SATA |
HDD speed | 5400 RPM |
HDD size | 2.5" |
SSD capacity | 512 GB |
Optical drive type | Blu-Ray DVD Combo |
Card reader integrated | |
Compatible memory cards | MMC, SD |
Graphics | |
---|---|
Discrete graphics card model | NVIDIA® GeForce® GTX 780M |
Discrete graphics card memory | 4 GB |
Discrete graphics memory type | GDDR5 |
On-board graphics card | |
Discrete graphics card | |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics 4600 |
On-board graphics card base frequency | 400 MHz |
On-board graphics card dynamic frequency (max) | 1200 MHz |
Maximum on-board graphics card memory | 1.74 GB |
On-board graphics card DirectX version | 11.2/12 |
On-board graphics card ID | 0x416 |
Audio | |
---|---|
Audio system | SonicMaster |
Number of built-in speakers | 2 |
Built-in subwoofer | |
Built-in microphone |
Camera | |
---|---|
Front camera |
Network | |
---|---|
Wi-Fi | |
Wi-Fi standards | 802.11a, 802.11b, 802.11g |
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Bluetooth | |
Bluetooth version | 4.0 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 4 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
DVI port | |
VGA (D-Sub) ports quantity | 1 |
Thunderbolt ports quantity | 1 |
Headphone outputs | 1 |
S/PDIF out port |
Ports & interfaces | |
---|---|
Microphone in | |
Docking connector | |
Charging port type | DC-in jack |
ExpressCard slot | |
CardBus PCMCIA slot type | |
SmartCard slot |
Performance | |
---|---|
Motherboard chipset | Intel® HM87 |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Full-size keyboard | |
Windows keys |
Software | |
---|---|
Operating system architecture | 64-bit |
Operating system installed | Windows 8 |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | 2.0 |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel Demand Based Switching | |
Intel® Secure Key | |
Intel TSX-NI | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 37.5 x 32 x 1.6 mm |
Supported instruction sets | AVX 2.0, SSE4.1, SSE4.2 |
Processor code | SR15E |
CPU configuration (max) | 1 |
Embedded options available | |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1.00 |
Intel Secure Key Technology version | 1.00 |
Intel TSX-NI version | 0.00 |
Intel Virtualization Technology (VT-x) | |
Intel Dual Display Capable Technology | |
Intel FDI Technology | |
Intel Rapid Storage Technology | |
Intel Fast Memory Access | |
Processor ARK ID | 75116 |
Conflict-Free processor |
Battery | |
---|---|
Number of battery cells | 8 |
Battery capacity | 5900 mAh |
Battery capacity | 69 Wh |
Power | |
---|---|
AC adapter power | 230 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
AC adapter output current | 11.8 A |
AC adapter output voltage | 19.5 V |
Security | |
---|---|
Cable lock slot | |
Cable lock slot type | Kensington |
Weight & dimensions | |
---|---|
Width | 410 mm |
Depth | 318 mm |
Height (front) | 1.8 cm |
Height (rear) | 5.8 cm |
Weight | 4.8 kg |
Other features | |
---|---|
3D |
2014-05-30 01:26:54