- Brand : POLY
- Product name : CS50-USB
- Product code : CS50USB
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 7362
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name POLY CS50-USB Headset Wireless USB Type-A
:
CS50-USB Wireless Office Headset System
-
POLY CS50-USB Headset Wireless USB Type-A
:
You’ve eliminated the phone, now remove the wires. The CS50-USB from Plantronics extends wireless freedom to your softphone. It’s the first wireless headset for VoIP applications with remote call detection and answer/end capability via PerSonoCall software. Experience superior sound quality, stylish design, four comfortable wearing options and hands-free convenience via your USB port.
- Instant USB connectivity for easy compatibility and quick set-up for softphones.
- The only complete wireless VoIP solution—take conversations up to 200 feet with no headset cables.
- The first wireless with remote ring detection and call answer/end at the touch of a button, thanks to Plantronics’ PerSonoCall software.
- Superior sound quality for clear, private, and completely secure calls, including noise-canceling microphone and TIA810a compliance for echo elimination. -
Short summary description POLY CS50-USB Headset Wireless USB Type-A
:
POLY CS50-USB, Wireless, Headset
-
Long summary description POLY CS50-USB Headset Wireless USB Type-A
:
POLY CS50-USB. Product type: Headset. Connectivity technology: Wireless
Performance | |
---|---|
Product type | Headset |
Headset type | Monaural |
Ports & interfaces | |
---|---|
Connectivity technology | Wireless |
Ports & interfaces | |
---|---|
USB connectivity | |
USB connector | USB Type-A |
Microphone in |
Other features | |
---|---|
Compatibility | Telephone |
2011-09-23 15:05:01