- Brand : Hahnemühle
- Product name : FineArt Baryta 43,2 cm x 12 m
- Product code : HAH10643476
- Category : Printing Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 9248
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Hahnemühle FineArt Baryta 43,2 cm x 12 m printing paper Gloss
:
FineArt Baryta 43,2 cm x 12 m - 325 gsm, 100% α-Cellulose, bright white, high-gloss
-
Short summary description Hahnemühle FineArt Baryta 43,2 cm x 12 m printing paper Gloss
:
Hahnemühle FineArt Baryta 43,2 cm x 12 m, Gloss, 325 gsm, 41 µm, 43,2 cm x 12 m
-
Long summary description Hahnemühle FineArt Baryta 43,2 cm x 12 m printing paper Gloss
:
Hahnemühle FineArt Baryta 43,2 cm x 12 m. Finish type: Gloss, Media weight: 325 gsm, Printing media thickness: 41 µm. Media size (1 slide): 43,2 cm x 12 m