- Brand : ASUS
- Product family : VivoBook
- Product name : S200E-CP183H
- Product code : S200E-CP183H
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 11382
- Info modified on : 26 Jan 2022 11:31:20
-
Long product name ASUS VivoBook S200E-CP183H laptop Intel® Core™ i3 i3-3217U 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8
:
Intel Core i3-3217U (1.8 GHz), 4GB DDR3, 500GB HDD, 11.6" LED (1366x768), Intel HD Graphics 4000, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, 1.4kg, Windows 8
-
ASUS VivoBook S200E-CP183H laptop Intel® Core™ i3 i3-3217U 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8
:
Intuitive Touch
ASUS VivoBook expands all aspects of customer happiness and Windows 8 experiences on frameless touch panels, making the most of the new operating system.
Stylish Mobility
ASUS designers gave ASUS VivoBook a distinct look showcasing the flair and fun of Windows 8 while highlighting chic portability. Textured metal-treated surfaces, an ergonomic edge design, and exciting colors stand out, matching the dynamic nature of new high-mobility intuitive computing. Being ultra-light and extra-slim, ASUS VivoBook excels at making getting around easy!
Hear The Power
Hear the Power ASUS VivoBook features exclusive SonicMaster technology with Waves MaxxAudio 3 for more powerful sound and richer bass through speakers and chambers built for bigger 14”/15” models. It provides the best audio experience in its class, far outshining the competition.
User- Centric Innovations
Innovative usability featuresLarger, accurate, and greatly more intuitive with a wider range of gestures detected for true touch fidelity on touchpads. For quick delay-free resume from sleep or hibernate, 2-second instant on(up to 15 days standby time*) has you back into Windows 8 with seamless spontaneity.
Cloud-Based WebStorage
Cloud-based WebStorageASUS WebStorage does more than store your content. It lets you access all your documents, photos, and music from any device with 32GB storage space for 3 years. Instant file synchronization gives you real-time updates for every item on WebStorage, with easy link-based sharing to get you and your family or friends connected via one unified cloud life. -
Short summary description ASUS VivoBook S200E-CP183H laptop Intel® Core™ i3 i3-3217U 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8
:
ASUS VivoBook S200E-CP183H, Intel® Core™ i3, 1.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB
-
Long summary description ASUS VivoBook S200E-CP183H laptop Intel® Core™ i3 i3-3217U 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8
:
ASUS VivoBook S200E-CP183H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Weight: 1.4 kg
Design | |
---|---|
Product type | Laptop |
Form factor | Clamshell |
Display | |
---|---|
Display diagonal | 29.5 cm (11.6") |
Display resolution | 1366 x 768 pixels |
LED backlight | |
Native aspect ratio | 16:9 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i3 |
Processor generation | 3rd gen Intel® Core™ i3 |
Processor model | i3-3217U |
Processor cores | 2 |
Processor threads | 4 |
Processor frequency | 1.8 GHz |
System bus rate | 5 GT/s |
Processor cache | 3 MB |
Processor cache type | Smart Cache |
Processor socket | BGA 1023 |
Processor lithography | 22 nm |
Processor operating modes | 64-bit |
Processor series | Intel Core i3-3200 Mobile Series |
Processor codename | Ivy Bridge |
Bus type | DMI |
FSB Parity | |
Stepping | L1 |
Thermal Design Power (TDP) | 17 W |
Tjunction | 105 °C |
Maximum number of PCI Express lanes | 16 |
PCI Express slots version | 2.0 |
PCI Express configurations | 1x16, 2x8, 1x8+2x4 |
CPU multiplier (bus/core ratio) | 18 |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 4 GB |
Internal memory type | DDR3-SDRAM |
Memory clock speed | 1333 MHz |
Memory form factor | On-board |
Maximum internal memory | 4 GB |
Storage | |
---|---|
Total storage capacity | 500 GB |
Storage media | HDD |
Number of HDDs installed | 1 |
HDD capacity | 500 GB |
HDD interface | SATA |
HDD speed | 5400 RPM |
HDD size | 2.5" |
Optical drive type | |
Card reader integrated | |
Compatible memory cards | MMC, SD, SDHC, SDXC |
Graphics | |
---|---|
On-board graphics card | |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics 4000 |
On-board graphics card base frequency | 350 MHz |
On-board graphics card dynamic frequency (max) | 1050 MHz |
On-board graphics card ID | 0x166 |
Audio | |
---|---|
Audio system | HD |
Built-in microphone |
Camera | |
---|---|
Front camera | |
Front camera resolution | 1280 x 720 pixels |
Network | |
---|---|
Wi-Fi | |
Wi-Fi standards | 802.11b, 802.11g, Wi-Fi 4 (802.11n) |
Ethernet LAN | |
Ethernet LAN data rates | 10, 100 Mbit/s |
Bluetooth | |
Bluetooth version | 4.0 |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 1 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
DVI port | |
VGA (D-Sub) ports quantity | 1 |
S/PDIF out port | |
Microphone in | |
Combo headphone/mic port | |
Docking connector | |
Charging port type | DC-in jack |
ExpressCard slot | |
CardBus PCMCIA slot type | |
SmartCard slot |
Performance | |
---|---|
Motherboard chipset | Intel HM76 Express |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Windows keys |
Software | |
---|---|
Operating system installed | Windows 8 |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel Smart Connect Technology | |
Intel® Anti-Theft Technology (Intel® AT) | |
Intel® Rapid Start Technology | |
Intel® Smart Response Technology | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | |
Intel® Small Business Advantage (Intel® SBA) | |
Intel® Matrix Storage Technology (Intel® MST) | |
Intel® High Definition Audio (Intel® HD Audio) | |
Intel® Active Management Technology (Intel® AMT) | |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® Smart Cache | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel Demand Based Switching | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 31 x 24 mm |
Supported instruction sets | AVX |
Processor code | SR0N9 |
CPU configuration (max) | 1 |
Embedded options available | |
Graphics & IMC lithography | 22 nm |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1.00 |
Intel Virtualization Technology (VT-x) | |
Intel Dual Display Capable Technology | |
Intel FDI Technology | |
Intel Rapid Storage Technology | |
Intel Fast Memory Access | |
Processor ARK ID | 65697 |
Conflict-Free processor | |
Integrated 4G WiMAX |
Battery | |
---|---|
Battery technology | Lithium Polymer (LiPo) |
Number of battery cells | 2 |
Battery capacity | 5136 mAh |
Battery capacity | 38 Wh |
Power | |
---|---|
AC adapter power | 33 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
AC adapter output current | 1.75 A |
AC adapter output voltage | 19 V |
Security | |
---|---|
Cable lock slot |
Weight & dimensions | |
---|---|
Width | 303 mm |
Depth | 200 mm |
Height | 21.7 mm |
Weight | 1.4 kg |
Packaging content | |
---|---|
Manual | |
Power cord included |
Other features | |
---|---|
AC adapter included | |
LightScribe | |
Maximum internal memory (64-bit) | 4 GB |
2014-05-22 01:57:57
2016-12-14 04:34:17
2018-07-26 04:27:35