- Brand : Hahnemühle
- Product name : Canvas Artist 61 cm x 12 m
- Product code : HAH10640366
- Category : Printing Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 7335
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Hahnemühle Canvas Artist 61 cm x 12 m printing paper
:
Canvas Artist 61 cm x 12 m - 340 gsm, Poly-Cotton, natural white
-
Short summary description Hahnemühle Canvas Artist 61 cm x 12 m printing paper
:
Hahnemühle Canvas Artist 61 cm x 12 m, 340 gsm, 52 µm, 61 cm x 12 m
-
Long summary description Hahnemühle Canvas Artist 61 cm x 12 m printing paper
:
Hahnemühle Canvas Artist 61 cm x 12 m. Media weight: 340 gsm, Printing media thickness: 52 µm. Media size (1 slide): 61 cm x 12 m