- Brand : Hahnemühle
- Product name : Goya Canvas 61 cm x 12 m
- Product code : HAH10626367
- Category : Printing Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 10918
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Hahnemühle Goya Canvas 61 cm x 12 m printing paper Satin
:
Goya Canvas 61 cm x 12 m - 340 gsm, Poly-Cotton, natural white satin-finish
-
Short summary description Hahnemühle Goya Canvas 61 cm x 12 m printing paper Satin
:
Hahnemühle Goya Canvas 61 cm x 12 m, Satin, 340 gsm, 52 µm, 61 cm x 12 m
-
Long summary description Hahnemühle Goya Canvas 61 cm x 12 m printing paper Satin
:
Hahnemühle Goya Canvas 61 cm x 12 m. Finish type: Satin, Media weight: 340 gsm, Printing media thickness: 52 µm. Media size (1 slide): 61 cm x 12 m