- Brand : Hahnemühle
- Product name : William Turner A3+
- Product code : HAH10640082
- Category : Printing Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 6324
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Hahnemühle William Turner A3+ printing paper Matte
:
William Turner A3+ - 310 gsm, 100% Cotton, white
-
Short summary description Hahnemühle William Turner A3+ printing paper Matte
:
Hahnemühle William Turner A3+, Matte, 310 gsm, 62 µm, 50 sheets, A3+
-
Long summary description Hahnemühle William Turner A3+ printing paper Matte
:
Hahnemühle William Turner A3+. Finish type: Matte, Media weight: 310 gsm, Printing media thickness: 62 µm. Media sheets per package: 50 sheets, Media size (1 slide): A3+