- Brand : Hahnemühle
- Product name : Bamboo 24" x 12 m
- Product code : HAH10643466
- Category : Printing Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 8049
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Hahnemühle Bamboo 24" x 12 m printing paper Matte
:
Bamboo 24" x 12 m - 290 gsm, 90% Bamboo fibre, 10% Cotton, natural white
-
Short summary description Hahnemühle Bamboo 24" x 12 m printing paper Matte
:
Hahnemühle Bamboo 24" x 12 m, Matte, 290 gsm, 50 µm, 24" x 12 m
-
Long summary description Hahnemühle Bamboo 24" x 12 m printing paper Matte
:
Hahnemühle Bamboo 24" x 12 m. Finish type: Matte, Media weight: 290 gsm, Printing media thickness: 50 µm. Media size (1 slide): 24" x 12 m