- Brand : Lenovo
- Product family : ThinkCentre
- Product series : E
- Product name : E73
- Product code : 10AS0030ML
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 7453
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Lenovo ThinkCentre E73 Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Tower PC Black
:
Intel Pentium G3220 (3.0 GHz), 4GB DDR3, 500GB HDD, Intel HD Graphics, Gigabit Ethernet, Windows 7 Pro 64-bit
-
Lenovo ThinkCentre E73 Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Tower PC Black
:
4th Generation Intel® Core™ Processors
With 10% more processing power, 4th generation Intel® Core™ processors deliver the performance to increase business productivity for your business. They can also guard against identity theft and ensure safe access to your network with built-in security features.
3.5” Solid State Hybrid Drives
Gain faster data access and up to 10% better performance with the industry-first 3.5” solid state hybrid drives.
Optimized Data and Hardware Security
Keep your business-critical information safe through USB port disablement and the password-protected BIOS and HDD. You can also safeguard your hardware by physically securing your mouse and keyboard, while the Kensington slot enables you to lock down your E73.
Eco-friendly and Energy Efficient
Lenovo Desktop Power Manager lets you balance power management and performance to save energy and lower costs. The E73 is also ENERGY STAR compliant, EPEAT® Gold and Cisco EnergyWise™ certified—so you can feel good about the planet and your bottom line.
Faster Data Transfer
With SuperSpeed USB 3.0, transfer data up to 10 times faster than previous USB technologies. You can also connect to audio- and video-related devices with WiFi and Bluetooth® technology.
Enhanced Graphics
Enjoy rich screen resolution and vivid graphics with NVIDIA® or AMD Radeon™ discrete 3D graphics cards.
Extensive Storage
With up to 2TB in HDD storage, the ThinkCentre E73 has more than enough room for your files, photos, documents, and media.
Advanced Technical Support
You demand a lot from your system and Lenovo Services is here to help you stay productive. By-pass basic troubleshooting support with direct access to advanced level technicians to resolve issues quickly. -
Short summary description Lenovo ThinkCentre E73 Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Tower PC Black
:
Lenovo ThinkCentre E73, 3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD+RW, Windows 7 Professional
-
Long summary description Lenovo ThinkCentre E73 Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Tower PC Black
:
Lenovo ThinkCentre E73. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD+RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel Pentium G |
Processor model | G3220 |
Processor cores | 2 |
Processor threads | 2 |
Processor frequency | 3 GHz |
Processor socket | LGA 1150 (Socket H3) |
Processor cache | 3 MB |
Processor cache type | Smart Cache |
System bus rate | 5 GT/s |
Bus type | QPI |
FSB Parity | |
Processor lithography | 22 nm |
Processor operating modes | 64-bit |
Processor series | Intel Pentium G3000 series for Desktop |
Processor codename | Haswell |
Thermal Design Power (TDP) | 54, 53 |
Tcase | 72 °C |
PCI Express slots version | 3.0 |
Maximum number of PCI Express lanes | 16 |
PCI Express configurations | 1x16, 2x8, 1x8+2x4 |
Number of processors installed | 1 |
Stepping | C0 |
Maximum internal memory supported by processor | 32 GB |
Memory types supported by processor | DDR3-SDRAM |
Memory clock speeds supported by processor | 1333 MHz |
Memory bandwidth supported by processor (max) | 25.6 GB/s |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 4 GB |
Maximum internal memory | 16 GB |
Internal memory type | DDR3-SDRAM |
Memory layout (slots x size) | 1 x 4 GB |
Memory slots | 2x DIMM |
Memory clock speed | 1600 MHz |
Memory channels | Dual-channel |
Storage | |
---|---|
Total storage capacity | 500 GB |
Storage media | HDD |
Optical drive type | DVD+RW |
Number of storage drives installed | 1 |
Number of HDDs installed | 1 |
HDD capacity | 500 GB |
HDD speed | 7200 RPM |
Card reader integrated |
Graphics | |
---|---|
On-board graphics card | |
Discrete graphics card model | Not available |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics |
On-board graphics card base frequency | 350 MHz |
On-board graphics card dynamic frequency (max) | 1100 MHz |
Maximum on-board graphics card memory | 1.74 GB |
Number of displays supported (on-board graphics) | 3 |
On-board graphics card DirectX version | 11.1 |
Network | |
---|---|
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Cabling technology | 10/100/1000Base-T(X) |
Wi-Fi |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 4 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
VGA (D-Sub) ports quantity | 1 |
DVI port | |
DisplayPorts quantity | 1 |
Ethernet LAN (RJ-45) ports | 1 |
Microphone in | |
Headphone outputs | 1 |
Serial ports quantity | 1 |
Parallel ports quantity | 1 |
Design | |
---|---|
Chassis type | Tower |
Placement supported | Vertical |
Design | |
---|---|
Water cooling system | |
Product colour | Black |
Performance | |
---|---|
Motherboard chipset | Intel® H81 |
Product type | PC |
Software | |
---|---|
Operating system installed | Windows 7 Professional |
Operating system architecture | 64-bit |
Recovery operating system | Windows 8.1 Pro |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel 64 | |
Enhanced Intel SpeedStep Technology | |
Embedded options available | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel TSX-NI | |
Idle States | |
Thermal Monitoring Technologies | |
Intel Stable Image Platform Program (SIPP) | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Execute Disable Bit | |
Intel FDI Technology | |
Intel Flex Memory Access | |
Intel Fast Memory Access | |
Intel Enhanced Halt State | |
Intel Demand Based Switching | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Processor package size | 37.5 x 37.5 mm |
Supported instruction sets | SSE4.1, SSE4.2 |
Processor code | SR1CG |
Scalability | 1S |
CPU configuration (max) | 1 |
Graphics & IMC lithography | 22 nm |
Thermal solution specification | PCG 2013C |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Stable Image Platform Program (SIPP) version | 0.00 |
Intel Virtualization Technology (VT-x) | |
Intel TSX-NI version | 0.00 |
Intel Dual Display Capable Technology | |
Intel Rapid Storage Technology | |
Processor ARK ID | 77773 |
Intel® Turbo Boost Technology | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Quick Sync Video Technology | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Conflict-Free processor |
Sustainability | |
---|---|
Sustainability certificates | RoHS, EPEAT Silver, ENERGY STAR |
Weight & dimensions | |
---|---|
Width | 160 mm |
Depth | 400 mm |
Height | 397 mm |
Weight | 7.5 kg |
Packaging content | |
---|---|
Display included | |
Mouse included | |
Keyboard included |
Other features | |
---|---|
Optical drives quantity | 1 |
Intel® Virtualization Technology (Intel® VT) | VT-x |