- Brand : Hahnemühle
- Product name : Canvas Artist 91.5 cm x 12 m
- Product code : HAH10626361
- Category : Printing Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 10806
- Info modified on : 04 Apr 2019 09:55:02
-
Long product name Hahnemühle Canvas Artist 91.5 cm x 12 m printing paper Matte
:
Canvas Artist 91.5 cm x 12 m - 340 gsm, Poly-Cotton, natural white
-
Short summary description Hahnemühle Canvas Artist 91.5 cm x 12 m printing paper Matte
:
Hahnemühle Canvas Artist 91.5 cm x 12 m, Matte, 340 gsm, 52 µm, 91.5 cm x 12 m
-
Long summary description Hahnemühle Canvas Artist 91.5 cm x 12 m printing paper Matte
:
Hahnemühle Canvas Artist 91.5 cm x 12 m. Finish type: Matte, Media weight: 340 gsm, Printing media thickness: 52 µm. Media size (1 slide): 91.5 cm x 12 m