- Brand : Lenovo
- Product family : ThinkCentre
- Product series : M
- Product name : M93p
- Product code : 10A60030ML
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 12005
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 3 year
-
Long product name Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Mini Tower PC Black
:
Intel Core i7-4790 (3.6 GHz), 4GB RAM, 1000GB HDD, Intel HD Graphics 4600 + NVIDIA Geforce GT 620, Windows 7 Professional 64
-
Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Mini Tower PC Black
:
Tower
Tower desktops provide the ultimate performance with full-featured scalability, yet weigh about 11.2kg (24.7 lbs).
Platform Stability
The M93/M93p desktop features 15-month platform stability with no planned hardware changes that affect the preloaded software image. Image stability for long-term deployments helps to reduce transition, qualification, and testing costs to ensure savings for your business.
Multiple Monitor Display
Maximize productivity with independent display support for up to three monitors (quad-monitor support is available in Mosaic mode on select models). The expanded work area and easier navigation between applications helps reduce errors and improve productivity as you extend your desktop across multiple displays. (Requires optional second DisplayPort connector.)
Solid Security & Manageability
M93/M93p desktops include some of the best security tools available in the industry, including USB ports disablement to help prevent data theft and network security risks against unauthorized use of storage devices. Trusted Platform Module (TPM) encrypts data and key information like passwords and digital certificates, further securing applications, electronic transactions, and online communication. Plus the M93/M93p desktop includes a chassis intrusion switch, which alerts against any unauthorized access attempts.
Intel® vPro™ & Active Management Technology
The M93p includes Intel® vPro™ technology with up to Active Management Technology (AMT) 9.0 support to make enterprise-level manageability even more convenient and cost-saving.
SuperSpeed USB 3.0
Enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals. Backwards-compatible with USB 2.0 devices.
Tool-Less Expandability
Upgrades are a cinch for IT staff, with convenient tool-free access to hardware. Especially beneficial when applied across multiple desktops.
Advanced Thermal Design
Our Intelligent Cooling Engine (ICE) 3.0 is designed to provide a balance between thermals and acoustics resulting in long desktop life. With two optimized settings, you choose the performance mode that best suits your work environment, prioritizing temperature or sound. Plus, ICE 3.0 allows for working in hotter temperatures and enables system monitoring with thermal alerts that preempt overheating possibilities. Manage ICE with PC Cloud Manager 2.0.
Advanced Technical Support
You demand a lot from your system and Lenovo Services is here to help you stay productive. By-pass basic troubleshooting support with direct access to advanced level technicians to resolve issues quickly. Add Priority Technical Support to your ThinkCentre M93/M93p. -
Short summary description Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Mini Tower PC Black
:
Lenovo ThinkCentre M93p, 3.6 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Professional
-
Long summary description Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Mini Tower PC Black
:
Lenovo ThinkCentre M93p. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: PC
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i7 |
Processor generation | 4th gen Intel® Core™ i7 |
Processor model | i7-4790 |
Processor cores | 4 |
Processor threads | 8 |
Processor boost frequency | 4 GHz |
Processor frequency | 3.6 GHz |
Processor socket | LGA 1150 (Socket H3) |
Processor cache | 8 MB |
Processor cache type | Smart Cache |
System bus rate | 5 GT/s |
Bus type | DMI |
FSB Parity | |
Processor lithography | 22 nm |
Processor operating modes | 32-bit, 64-bit |
Processor series | Intel Core i7-4700 Desktop series |
Processor codename | Haswell |
Thermal Design Power (TDP) | 84 W |
Tcase | 72.72 °C |
PCI Express slots version | 3.0 |
Maximum number of PCI Express lanes | 16 |
PCI Express configurations | 1x16, 2x8, 1x8+2x4 |
Number of processors installed | 1 |
Stepping | C0 |
Maximum internal memory supported by processor | 32 GB |
Memory types supported by processor | DDR3-SDRAM |
Memory clock speeds supported by processor | 1333, 1600 MHz |
Memory bandwidth supported by processor (max) | 25.6 GB/s |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 4 GB |
Maximum internal memory | 32 GB |
Internal memory type | DDR3-SDRAM |
Memory layout (slots x size) | 1 x 4 GB |
Memory slots | 4x DIMM |
Memory clock speed | 1600 MHz |
Memory channels | Dual-channel |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | HDD |
Optical drive type | DVD Super Multi DL |
Number of storage drives installed | 1 |
Number of HDDs installed | 1 |
HDD capacity | 1 TB |
HDD interface | SATA III |
HDD speed | 7200 RPM |
HDD size | 3.5" |
Card reader integrated | |
RAID support | |
RAID levels | 0, 1 |
Graphics | |
---|---|
On-board graphics card | |
Discrete graphics card model | NVIDIA® GeForce® GT 620 |
Discrete graphics card memory | 1.02 TB |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics 4600 |
On-board graphics card base frequency | 350 MHz |
On-board graphics card dynamic frequency (max) | 1200 MHz |
Maximum on-board graphics card memory | 1.024 GB |
Number of displays supported (on-board graphics) | 3 |
On-board graphics card DirectX version | 11.1 |
On-board graphics card ID | 0x412 |
Network | |
---|---|
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Cabling technology | 10/100/1000Base-T(X) |
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 4 (802.11n) |
Wi-Fi standards | 802.11b, 802.11g, Wi-Fi 4 (802.11n) |
Bluetooth | |
Bluetooth version | 4.0 |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 6 |
VGA (D-Sub) ports quantity | 2 |
DVI port | |
DisplayPorts quantity | 3 |
Ethernet LAN (RJ-45) ports | 1 |
Microphone in | |
Headphone outputs | 1 |
Line-out | |
Line-in | |
Serial ports quantity | 1 |
Expansion slots | |
---|---|
PCI Express x1 (Gen 2.x) slots | 1 |
PCI Express x16 (Gen 2.x) slots | 1 |
PCI Express x16 (Gen 3.x) slots | 1 |
PCI slots | 1 |
Design | |
---|---|
Chassis type | Mini Tower |
Placement supported | Vertical |
Cable lock slot | |
Cable lock slot type | Kensington |
Product colour | Black |
Performance | |
---|---|
Motherboard chipset | Intel® Q87 |
Audio system | HD |
Password protection | |
Password protection type | HDD, Power on |
Product type | PC |
Software | |
---|---|
Operating system installed | Windows 7 Professional |
Operating system architecture | 64-bit |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel 64 | |
Enhanced Intel SpeedStep Technology | |
Embedded options available | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel TSX-NI | |
Idle States | |
Thermal Monitoring Technologies | |
Intel Stable Image Platform Program (SIPP) | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel® Secure Key | |
Intel® OS Guard | |
Intel Trusted Execution Technology | |
Execute Disable Bit | |
Intel FDI Technology | |
Intel Flex Memory Access | |
Intel Fast Memory Access | |
Intel® Smart Cache | |
Intel Enhanced Halt State | |
Intel Demand Based Switching | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Processor package size | 37.5 x 37.5 mm |
Supported instruction sets | AVX 2.0, SSE4.1, SSE4.2 |
Processor code | SR1QF |
Scalability | 1S |
CPU configuration (max) | 1 |
Graphics & IMC lithography | 22 nm |
Thermal solution specification | PCG 2013D |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1.00 |
Intel Stable Image Platform Program (SIPP) version | 1.00 |
Intel Secure Key Technology version | 1.00 |
Intel Virtualization Technology (VT-x) | |
Intel Small Business Advantage (SBA) version | 1.00 |
Intel TSX-NI version | 0.00 |
Intel Dual Display Capable Technology | |
Intel Rapid Storage Technology | |
Processor ARK ID | 80806 |
Intel® Turbo Boost Technology | 2.0 |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Quick Sync Video Technology | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Conflict-Free processor |
Power | |
---|---|
Power supply | 280 W |
Power supply input voltage | 100 - 240 V |
Power supply input frequency | 50 - 60 Hz |
Sustainability | |
---|---|
Sustainability certificates | RoHS, EPEAT Gold, ENERGY STAR |
Weight & dimensions | |
---|---|
Width | 175 mm |
Depth | 442.3 mm |
Height | 414.5 mm |
Weight | 11.2 kg |
Packaging content | |
---|---|
Display included | |
Mouse included | |
Keyboard included |
Other features | |
---|---|
Optical drives quantity | 1 |
Intel® Virtualization Technology (Intel® VT) | VT-d, VT-x |
Intel segment tagging | Enterprise, Professional |
2014-09-14 04:40:01
2014-09-14 04:40:01