Lian Li PC-X500B computer case Midi Tower Black

  • Brand : Lian Li
  • Product name : PC-X500B
  • Product code : PC-X500B
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7471
  • Info modified on : 21 Apr 2020 11:28:07
  • Long product name Lian Li PC-X500B computer case Midi Tower Black :

    PC-X500B - Lian Li Fine Craft Products

  • Short summary description Lian Li PC-X500B computer case Midi Tower Black :

    Lian Li PC-X500B, Midi Tower, PC, Black, ATX, Aluminium, 230 mm

  • Long summary description Lian Li PC-X500B computer case Midi Tower Black :

    Lian Li PC-X500B. Form factor: Midi Tower, Type: PC, Product colour: Black. Width: 230 mm, Depth: 380 mm, Height: 585 mm. Internal drive bays: 4 x 3.5", External drive bays: 2 x 5.25", 1 x 3.5"

Reviews
Updated:
2011-08-01 22:12:46
Average rating:81
Uk has collected 16 expert reviews for Lian Li PC-X500B computer case Midi Tower Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
pcmag.com
Updated:
2011-08-01 22:11:31
Average rating:70
Taiwanese manufacturer Lian Li has been renowned for years as the designer of some of the most beautiful cases on the market. The Lian Li PC-X500FX ($499.99 list) fits proudly into that tradition, bearing all the typical case features mated with unique...
  • Attractive exterior. Configurable optical drive bays. Lots of fans, USB 3.0 ports. Completely tool-free construction.
  • Very expensive. Several limitations with 5.25-inch drive bays. Somewhat cramped interior. Large video cards don't fit easily, if at all.
  • Like all Lian Li PC cases, the Lian-Li PC-X500FX is a triumph of design, both outside and in. But some of its more idiosyncratic features could turn off would-be gaming-system builders...
Techreport.com
Updated:
2011-08-01 22:11:48
Average rating:0
Theres a reason some brands make their way to the top. With arguably the best understanding of understated industrial design, Lian Li has built its name on solid aluminum enclosures machined to near-perfection—no matter the cost. Sure, this puts off t...
  • The X500 oozes quality craftsmanship and offers both low noise levels and exceptional cooling performance. Were it not for the side-mounted drive bays, Lian Li would have a case that everyone could at least lust after. However, due to its unique drive...
techpowerup.com
Updated:
2011-08-01 22:11:55
Average rating:98
Lian Lis Company ProfileLian Li Industrial Co., LTD was founded in 1983. We are the one of the largest and most reputable manufacturer of aluminum PC case in Taiwan. With over twenty years of experience in the computer products field, our dedicated t...
  • Compartment design, Complete accessory set included, Huge amount of space for such an incredibly compact chassis, Not deep at all, Two 120 mm intake fans included, Two 120 mm exhaust fans included, Modern, clean & elegant design, Drives can be installed e...
  • Price, Side panels hard to fit, Very compact, needs a lot of patience to get cable routing down.
  • The Lian Li Tyr PC-X5000 comes close to perfection - just like the X2000 does. It manages to give you the most space while keeping the overall dimensions of the enclosure to an absolute minimum. The interior layout is very similar to that of its bigger...
overclock3d.net
Updated:
2011-08-01 22:12:10
Average rating:80
Founded in 1983, Lian Li Industrial Co.Ltd. have gained an excellent reputation for the build quality, engineering and styling of their products. Stylish, outwardly simplistic designs and great functionality have made the Lian Li chassis a favourite w...
  • The X500 definitely scores big in the style department. It also rates very highly in build quality and finish. Without a doubt, the chassis lives up to the usual Lian Li standards. Having said that, there are a few gripes I have. Lian Li should have u...
i4u.com
Updated:
2011-08-01 22:12:25
Average rating:90
There are many different cases to choose from when shopping for the case for your next PC. With so many brands around it can be hard to choose. Many think that the case they chose for their PC doesn’t matter, but it does. A cheap case can contribute to...
  • Great layout, Good looks, Superb build quality...
  • Side mount external drive bays could be an issue, Expensive...
  • The Lian Li PC-X500 is unabashedly expensive and offers the looks and performance to back up the cost. If your budget can support the best, the Lian Li PC-X500 is right at the top of many dream lists for a PC gaming chassis...
DigitalReviews.net
Updated:
2011-08-01 22:12:39
Average rating:0
The Lian-Li PC-X500 Aluminum Case is a mid-tower case that works as a gaming case or even a home theatre PC. With its beautiful aluminium construction and a simple design, this case will appeal to many. Introduction Lian-Li is recognized and kno...
  • This case really does scream of quality. The aluminum panels, the included fans, and the overall construction of the case. While the case is a bit too tall and big for my personal tastes, this case is an excellent case if you looking for a unique cas...
extremetech.com
Updated:
2011-08-01 22:12:42
Average rating:50
Lian Li has always offered a slightly different take on PC cases. The company was one of the first to ship an aluminum PC chassis. Even their more mundane designs, as well see shortly, offer interesting ideas that sometimes succeed well, and somet...
  • Roomy interior; cable management clips; removable motherboard tray; easy hardware installation.
  • No provision for minimizing noise.
  • The Lian Li is a conventional PC case with some unconventional features, and can be used as the core of a pretty high end gaming system. Plus, its easy to work with...
hardwaresecrets.com
Updated:
2011-08-01 22:12:46
Average rating:0
Tyr PC-X500 is an all-aluminum mid-tower case that Lian Li will be launching very soon, featuring two 5 ¼” bays, one external 3 ½” bay and four internal 3 ½” bays in two hard disk drive cages, plus four 120-mm...