- Brand : Lian Li
- Product name : PC-V2110A
- Product code : PC-V2110A
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 12587
- Info modified on : 21 Apr 2020 11:28:07
-
Long product name Lian Li PC-V2110A computer case Full Tower Silver
:
PC-V2110A - Minimalism Style, unlike other chassis, it has Simple and Clean shape
-
Short summary description Lian Li PC-V2110A computer case Full Tower Silver
:
Lian Li PC-V2110A, Full Tower, PC, Silver, ATX, Aluminium, 210 mm
-
Long summary description Lian Li PC-V2110A computer case Full Tower Silver
:
Lian Li PC-V2110A. Form factor: Full Tower, Type: PC, Product colour: Silver. Width: 210 mm, Depth: 620 mm, Height: 620 mm. Internal drive bays: 8 x 3.5", External drive bays: 7 x 5.25"
Country | Distributor |
---|---|
|
1 distributor(s) |