- Brand : Xerox
- Product name : C/Z Folder(Business Ready)
- Product code : 097S04616
- GTIN (EAN/UPC) : 0095205862430
- Category : Printer/Scanner Spare Parts
- Data-sheet quality : created/standardized by Icecat
- Product views : 138978
- Info modified on : 08 Aug 2022 14:09:29
-
Long product name Xerox C/Z Folder(Business Ready)
:
C/Z Folder(Business Ready)
-
Short summary description Xerox C/Z Folder(Business Ready)
:
Xerox C/Z Folder(Business Ready)
-
Long summary description Xerox C/Z Folder(Business Ready)
:
Xerox C/Z Folder(Business Ready). Device compatibility: Multifunctional, Brand compatibility: Xerox, Compatibility: Color C60, C70, Altalink C8030, C8035
Embed the product datasheet into your content
Features | |
---|---|
Device compatibility | Multifunctional |
Brand compatibility | Xerox |
Compatibility | Color C60, C70, Altalink C8030, C8035 |
Country of origin | China |
Packaging data | |
---|---|
Package width | 1140 mm |
Package depth | 865 mm |
Package height | 480 mm |
Package weight | 21.8 kg |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |