- Brand : Xerox
- Product name : WorkCentre 7970 Initialisation Kit
- Product code : 097S04621
- Category : Printers & Scanners
- Data-sheet quality : created byXerox
- Product views : 49445
- Info modified on : 17 May 2018 03:48:52
-
Long product name Xerox WorkCentre 7970 Initialisation Kit
:
WorkCentre 7970 Initialisation Kit
-
Short summary description Xerox WorkCentre 7970 Initialisation Kit
:
Xerox WorkCentre 7970 Initialisation Kit
-
Long summary description Xerox WorkCentre 7970 Initialisation Kit
:
Xerox WorkCentre 7970 Initialisation Kit
Embed the product datasheet into your content
Technical details | |
---|---|
Package weight | 0.010 g |
Country of origin | Netherlands |
Technical details | |
---|---|
Package height | 20 mm |
Package length | 30 cm |
Package width | 210 mm |