- Brand : Kiddimoto
- Product name : Goggle
- Product code : KMH021 LARGE
- Category : Safety Headgear
- Data-sheet quality : created/standardized by Icecat
- Product views : 5281
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: : 1 year
-
Long product name Kiddimoto Goggle ABS synthetics Pink
:
Pink Goggle Helmet, Large
-
Short summary description Kiddimoto Goggle ABS synthetics Pink
:
Kiddimoto Goggle, ABS synthetics, Pink, Woman, 62 cm
-
Long summary description Kiddimoto Goggle ABS synthetics Pink
:
Kiddimoto Goggle. Material: ABS synthetics, Product colour: Pink, Recommended gender: Woman