- Brand : Seagate
- Product family : Enterprise
- Product name : ST2000NM0004
- Product code : ST2000NM0004
- GTIN (EAN/UPC) : 0763649045374
- Category : Internal Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 31153
- Info modified on : 14 Mar 2024 19:25:52
- Warranty: : 5 years
-
Long product name Seagate Enterprise ST2000NM0004 internal hard drive 3.5" 2 TB Serial ATA III
:
3.5", 2 TB, 7200 RPM, 6 GB/s, 128 MB Cache, (4K Native)
-
Seagate Enterprise ST2000NM0004 internal hard drive 3.5" 2 TB Serial ATA III
:
From the videos, music and documents that we share with friends and family on social networks, to servers that form the backbone of enterprise data centres and cloud-based computing, to desktop and notebook computers that fuel our personal productivity, Seagate products help more people to store, share and protect their valuable digital content.
-
Short summary description Seagate Enterprise ST2000NM0004 internal hard drive 3.5" 2 TB Serial ATA III
:
Seagate Enterprise ST2000NM0004, 3.5", 2 TB, 7200 RPM
-
Long summary description Seagate Enterprise ST2000NM0004 internal hard drive 3.5" 2 TB Serial ATA III
:
Seagate Enterprise ST2000NM0004. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM
Embed the product datasheet into your content
Features | |
---|---|
HDD size | 3.5" |
HDD capacity | 2 TB |
HDD speed | 7200 RPM |
Interface | Serial ATA III |
Type | HDD |
Storage drive buffer size | 128 MB |
HDD interface transfer rate | 6 Gbit/s |
HDD sustained transfer rate | 216 MiB/s |
Average latency | 4.16 ms |
Mean time between failures (MTBF) | 1400000 h |
Power | |
---|---|
Power consumption (typical) | 8.08 W |
Power consumption (idle) | 4.5 W |
Operating voltage | 5 / 12 V |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 60 °C |
Weight & dimensions | |
---|---|
Width | 101.8 mm |
Height | 26.1 mm |
Depth | 147 mm |
Weight | 635 g |
Packaging data | |
---|---|
Quantity | 1 |
Uk has collected 28 expert reviews for Seagate Enterprise ST2000NM0004 internal hard drive 3.5" 2 TB Serial ATA III and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
With every new generation, hard drive manufactures keep pushing the boundaries of what was once thought impossible and are releasing models with dramatic increases in both performance and capacity. Unfortunately, consumers' demands have increased and an e...
A single hard disk offering a mind-bogging total storage capacity of 6TB (6000GB) is a new milestone for computing, and it has been reached almost simultaneously by two firms, Seagate and HGST, a subsidiary of Western Digital. Previously, the maximum capa...
techradar.com/au/
Updated:
2016-11-14 23:15:05
2016-11-14 23:15:05
Average rating:100
A single hard disk offering a mind-bogging total storage capacity of 6TB (6000GB) is a new milestone for computing, and it has been reached almost simultaneously by two firms, Seagate and HGST, a subsidiary of Western Digital. Previously, the maximum capa...
Many, if not most of you, might remember the days of hard drives with just Megabytes of data. It wasn't until 1980 when the first 5.25-inch hard disk was actually released by Seagate. Before that, the idea of storage was left to the lab monkeys budgets. T...
hardwareheaven.com
Updated:
2016-11-14 23:15:10
2016-11-14 23:15:10
Average rating:0
In recent times “enthusiast” storage has all been about SSDs. They offer great speeds and as we have progressed from generation to generation capacity has been on the rise with prices constantly falling. Now new models generally have a 900GB-1TB model, ma...
storagereview.com
Updated:
2016-11-14 23:15:02
2016-11-14 23:15:02
Average rating:0
The Seagate Enterprise Capacity HDD v3 is a 2.5” drive is Seagate's third generation of Enterprise Capacity drives, this time with the highest capacity currently available for 2.5” HDDs at 2TB (Toshiba has a 3TB 2.5” HDD but it is not currently available)...
Hard disk drive capacities have increased more (skyrocketed is more like it) in the past 5 years than in the 20 years prior and although we've yet to reach the point which I've been waiting for (drives exceeding 20TB in capacity) still we do have models w...
Getting to the 6TB level presented some problems, as only five platters normally fit in a standard 3.5 inch drive and the 1TB platter is the largest common standard. Manufacturers have got around this limitation in different ways. Hitachi made waves with...
On a normal day, I tend to have about 110GB of storage on me. That's just counting my cellphone's internal storage, one extra MicroSD card, and the Patriot Stellar USB/OTG attached to my keychain. Nothing fancy by today's standards you might argue; but if...