- Brand : Seagate
- Product family : Enterprise
- Product name : ST4000NM0064
- Product code : ST4000NM0064
- Category : Internal Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 18589
- Info modified on : 14 Mar 2024 19:25:52
- Warranty: : 5 years
-
Long product name Seagate Enterprise ST4000NM0064 internal hard drive 3.5" 4 TB Serial ATA III
:
3.5", 4 TB, 7200 RPM, 6 GB/s, 128 MB Cache, SED (4K Native)
-
Seagate Enterprise ST4000NM0064 internal hard drive 3.5" 4 TB Serial ATA III
:
From the videos, music and documents that we share with friends and family on social networks, to servers that form the backbone of enterprise data centres and cloud-based computing, to desktop and notebook computers that fuel our personal productivity, Seagate products help more people to store, share and protect their valuable digital content.
-
Short summary description Seagate Enterprise ST4000NM0064 internal hard drive 3.5" 4 TB Serial ATA III
:
Seagate Enterprise ST4000NM0064, 3.5", 4 TB, 7200 RPM
-
Long summary description Seagate Enterprise ST4000NM0064 internal hard drive 3.5" 4 TB Serial ATA III
:
Seagate Enterprise ST4000NM0064. HDD size: 3.5", HDD capacity: 4 TB, HDD speed: 7200 RPM
Embed the product datasheet into your content
Features | |
---|---|
HDD size | 3.5" |
HDD capacity | 4 TB |
HDD speed | 7200 RPM |
Interface | Serial ATA III |
Type | HDD |
Storage drive buffer size | 128 MB |
HDD interface transfer rate | 6 Gbit/s |
HDD sustained transfer rate | 216 MiB/s |
Average latency | 4.16 ms |
Mean time between failures (MTBF) | 1400000 h |
Power | |
---|---|
Power consumption (typical) | 9.42 W |
Power consumption (idle) | 6 W |
Operating voltage | 5 / 12 V |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 60 °C |
Weight & dimensions | |
---|---|
Width | 101.8 mm |
Height | 26.1 mm |
Depth | 147 mm |
Weight | 635 g |
Packaging data | |
---|---|
Quantity | 1 |
Uk has collected 28 expert reviews for Seagate Enterprise ST4000NM0064 internal hard drive 3.5" 4 TB Serial ATA III and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
Video surveillance has been around for years. Grainy gas station cameras are giving way to higher-end 1080p-capable IP cameras, and storage is evolving to meet the needs of these ever-expanding solutions. Today we look at two new entries into the market...
With WD launching their "Purple" surveillance drive, I knew in the back of my mind it wouldn't take Seagate long to bring their solution to market. Now, about a month later, we have the Seagate Surveillance 4TB HDD in our hands.Surveillance hard drives st...
With every new generation, hard drive manufactures keep pushing the boundaries of what was once thought impossible and are releasing models with dramatic increases in both performance and capacity. Unfortunately, consumers' demands have increased and an e...
A single hard disk offering a mind-bogging total storage capacity of 6TB (6000GB) is a new milestone for computing, and it has been reached almost simultaneously by two firms, Seagate and HGST, a subsidiary of Western Digital. Previously, the maximum capa...
techradar.com/au/
Updated:
2016-12-29 06:13:31
2016-12-29 06:13:31
Average rating:100
A single hard disk offering a mind-bogging total storage capacity of 6TB (6000GB) is a new milestone for computing, and it has been reached almost simultaneously by two firms, Seagate and HGST, a subsidiary of Western Digital. Previously, the maximum capa...
Many, if not most of you, might remember the days of hard drives with just Megabytes of data. It wasn't until 1980 when the first 5.25-inch hard disk was actually released by Seagate. Before that, the idea of storage was left to the lab monkeys budgets. T...
hardwareheaven.com
Updated:
2016-12-29 06:13:31
2016-12-29 06:13:31
Average rating:0
In recent times “enthusiast” storage has all been about SSDs. They offer great speeds and as we have progressed from generation to generation capacity has been on the rise with prices constantly falling. Now new models generally have a 900GB-1TB model, ma...
Although most surveillance systems right now used in small business and houses are still previous generation ones based on DVD-R video recorders large companies have moved to the far more advanced and current generation network video recorders which use h...
Video surveillance has been around for years. Grainy gas station cameras are giving way to higher-end 1080p-capable IP cameras, and storage is evolving to meet the needs of these ever-expanding solutions. Today we look at two new entries into the market...