- Brand : Xavax
- Product name : Mocca Moments
- Product code : 00111191
- GTIN (EAN/UPC) : 4047443260123
- Category : Coffee Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 6330
- Info modified on : 17 Oct 2017 07:21:53
-
Short summary description Xavax Mocca Moments Transparent 1 pc(s) 310 ml
:
Xavax Mocca Moments, Transparent, Glass, 1 pc(s), 310 ml
-
Long summary description Xavax Mocca Moments Transparent 1 pc(s) 310 ml
:
Xavax Mocca Moments. Product colour: Transparent, Material: Glass, Quantity per pack: 1 pc(s). Volume: 310 ml