TechPad S813G 3G Mediatek 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black

  • Brand : TechPad
  • Product name : S813G
  • Product code : S813G/NEGRO
  • Category : Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 24556
  • Info modified on : 25 Jul 2023 10:14:03
  • Short summary description TechPad S813G 3G Mediatek 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black :

    TechPad S813G, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black

  • Long summary description TechPad S813G 3G Mediatek 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black :

    TechPad S813G. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor family: Mediatek, Processor model: MTK6577. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Operating system installed: Android. Product colour: Black