- Brand : Calligaris
- Product name : CS/4062-R
- Product code : CS-4062-R_P13W_P94_P94
- Category : Kitchen & Dining Tables
- Data-sheet quality : created/standardized by Icecat
- Product views : 2981
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Calligaris CS/4062-R Home Rectangular shape Extendable table 4 leg(s)
:
BLITZ, Top - melamine multistripe silk, Frame - metal matt optic white, Legs - metal matt optic white
-
Short summary description Calligaris CS/4062-R Home Rectangular shape Extendable table 4 leg(s)
:
Calligaris CS/4062-R, Rectangular shape, Extendable table, White, Home, 4 leg(s), White
-
Long summary description Calligaris CS/4062-R Home Rectangular shape Extendable table 4 leg(s)
:
Calligaris CS/4062-R. Table top shape: Rectangular shape, Type: Extendable table, Table top colour: White. Length: 400 mm, Width: 800 mm, Height: 740 mm