- Brand : Seagate
- Product family : Enterprise
- Product name : ST1000NX0343-30PK
- Product code : ST1000NX0343-30PK
- Category : Internal Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 9319
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 5 Years
-
Long product name Seagate Enterprise ST1000NX0343-30PK internal hard drive 2.5" 1 TB Serial ATA III
:
Constellation.2, 1TB, 128MB, SATA 6 Gb/s, 7200RPM, 4KN, SED
-
Seagate Enterprise ST1000NX0343-30PK internal hard drive 2.5" 1 TB Serial ATA III
:
Reduce Footprint. Increase Capacity. Lower Costs.
The Seagate® Enterprise Capacity 2.5 HDD is the only 2.5-inch enterprise-class hard drive delivering both 2TB capacities and enterprise reliability at the industry’s lowest power per watt for storage-hungry nearline applications.
- Optimizes data center footprint with twice the storage capacity over last generation
- Helps lower your TCO with highest capacity 2.5-inch drive at industry-leading power efficiency
- Delivers best-in-class performance for 2.5-inch 7200-RPM nearline drive with a sustained transfer rate of 136MB/s.
- Provides secure bulk data storage with Seagate Secure Drive technologies
Unparalleled HDD Power Savings
Enterprise Capacity 2.5 HDDs reduce per-gigabyte cooling and energy costs by packing high capacities into an SFF, low-power-consumption drive.
Included Seagate® PowerChoice™ technology can further reduce energy costs by empowering IT organizations to tailor systems for optimal performance and power consumption. This results in power savings of up to 35% over traditional 3.5-inch drives, and potentially operating at low as 1.1 watts when idle. PowerChoice is based on the T13- and T10-compliant power management standard.
Big Storage for Small Spaces
Enterprise Capacity 2.5 HDDs can help you deploy additional enterprise storage without expanding your data center.
With its 15mm z-height, the 2TB model is the third generation of the leading 2.5-inch hard drive capacity-optimized for dense, space-constrained data centers. This model can help you store twice as much data in the same footprint. Also features for nearline storage:
- Enterprise-class firmware and best-in-class rotational vibration tolerance maximize system availability and performance in multi-drive systems
- 12Gb/s SAS for improved data integrity, and scalability over long distances with fastest data access
- The SATA 6Gb/s interface is ideal to maximize for fast, economical bulk data storage -
Short summary description Seagate Enterprise ST1000NX0343-30PK internal hard drive 2.5" 1 TB Serial ATA III
:
Seagate Enterprise ST1000NX0343-30PK, 2.5", 1 TB, 7200 RPM
-
Long summary description Seagate Enterprise ST1000NX0343-30PK internal hard drive 2.5" 1 TB Serial ATA III
:
Seagate Enterprise ST1000NX0343-30PK. HDD size: 2.5", HDD capacity: 1 TB, HDD speed: 7200 RPM
Features | |
---|---|
HDD size | 2.5" |
HDD capacity | 1 TB |
HDD speed | 7200 RPM |
Interface | Serial ATA III |
Type | HDD |
Storage drive buffer size | 128 MB |
HDD interface transfer rate | 6 Gbit/s |
Average latency | 4.16 ms |
Bytes per sector | 4096 |
Mean time between failures (MTBF) | 1400000 h |
Power | |
---|---|
Power consumption (typical) | 4.74 W |
Power consumption (standby) | 1.14 W |
Power | |
---|---|
Power consumption (write) | 3.51 W |
Operating voltage | 5 V |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 55 °C |
Operating vibration | 0.5 G |
Non-operating vibration | 3 G |
Operating shock | 25 G |
Non-operating shock | 400 G |
Weight & dimensions | |
---|---|
Width | 70.1 mm |
Height | 15 mm |
Depth | 100.5 mm |
Weight | 190 g |
Packaging data | |
---|---|
Quantity | 30 |