- Brand : Seagate
- Product family : Enterprise
- Product name : ST900MM0088-30PK
- Product code : ST900MM0088-30PK
- Category : Internal Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 9739
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 5 Years
-
Long product name Seagate Enterprise ST900MM0088-30PK internal hard drive 2.5" 900 GB SAS
:
900GB, 2.5", SAS 12Gb/s, 10000rpm, 128MB Cache
-
Seagate Enterprise ST900MM0088-30PK internal hard drive 2.5" 900 GB SAS
:
Perfect Balance of High Capacity and High Performance
The Seagate Enterprise Performance 10K HDD delivers mission critical performance with TurboBoost, high capacities and the low power that data centres need. Helping reduce IT operating costs, the latest enterprise drives enable OEMs, system builders and IT pros to:
- Improve data centre storage efficiency
- Complete more transactions in less time by accelerating I/O operations with TurboBoost enhanced cache option
- Reduce latencies for significantly faster, predictable response times even during peak demand
- Use intelligent NAND management with Turboboost for enterprise-grade endurance
- Efficiently future-proof with 12Gb/s SAS and Advanced Format options
- Protect data with Self-Encrypting Drive (SED) models
2.5-Inch HDDs Improve Data Centre Storage Efficiency
Make the transition from standard 3.5-inch form factor drives with limited capacities and slower performance to the larger, faster and best-in-class Enterprise Performance 10K HDD. With up to 2× the capacity and a 70% smaller footprint, data centres can store and access data faster than ever, enabling them to keep pace with data growth while optimising scarce IT real estate.
- Deliver up to 150% faster IOPS with the TurboBoost enhanced cache option than the previous generation
- Store over 100% more data in half the rack space than even the highest-capacity 3.5-inch, 15K HDDs
- Lower power consumption reduces energy and cooling costs
Raid Rebuild Technology Improves Storage Efficiency
Enterprise Performance 10K HDD advanced media management technology improves drive reliability and data integrity. This eighth generation hard drive lets you rest easier knowing your storage devices will perform as expected. This enterprise hard drive features the Seagate RAID Rebuild technology, making RAID recovery faster and safer.
Protect Data with Seagate Secure Technology.
Seagate Enterprise Performance 10K drives are offered in a self-encrypting drive option and can be used as normal drives or as part of a more secure solution at no extra cost.
- Seagate Secure drive options along with the built-in SAS Protection Information1 feature enable companies to protect valuable data, comply with regulatory mandates, and reduce risk to brands and reputations.
- Seagate Instant Secure Erase feature included on all SED and SED FIPS2 drives reduces the time required to overwrite a drive from hours to less than a minute, making drive retirement safe, fast and easy. -
Short summary description Seagate Enterprise ST900MM0088-30PK internal hard drive 2.5" 900 GB SAS
:
Seagate Enterprise ST900MM0088-30PK, 2.5", 900 GB, 10000 RPM
-
Long summary description Seagate Enterprise ST900MM0088-30PK internal hard drive 2.5" 900 GB SAS
:
Seagate Enterprise ST900MM0088-30PK. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM, Hybrid-HDD cache memory: 32 GB
Features | |
---|---|
HDD size | 2.5" |
HDD capacity | 900 GB |
HDD speed | 10000 RPM |
Interface | SAS |
Type | Hybrid-HDD |
Component for | Server/workstation |
Storage drive buffer size | 128 MB |
Hybrid-HDD cache memory | 32 GB |
HDD interface transfer rate | 12 Gbit/s |
HDD number of heads | 4 |
HDD number of cylinders | 2 |
Average latency | 2.9 ms |
Bytes per sector | 4096 |
Power | |
---|---|
Power consumption (typical) | 7.12 W |
Power consumption (idle) | 3.88 W |
Power | |
---|---|
Operating voltage | 5 V |
Start-up current | 0.44 A |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 55 °C |
Storage temperature (T-T) | -40 - 70 °C |
Operating vibration | 0.5 G |
Non-operating vibration | 3 G |
Operating shock | 40 G |
Non-operating shock | 400 G |
Weight & dimensions | |
---|---|
Width | 70.1 mm |
Height | 15 mm |
Depth | 100.5 mm |
Weight | 189 g |
Packaging data | |
---|---|
Quantity | 30 |