- Brand : Seagate
- Product family : Enterprise
- Product name : ST5000VN0011-20PK
- Product code : ST5000VN0011-20PK
- Category : Internal Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 7106
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 5 Years
-
Long product name Seagate Enterprise ST5000VN0011-20PK internal hard drive 3.5" 5 TB Serial ATA III
:
5TB Enterprise NAS, SATA III, 3.5", 7200RPM, Rescue Data
-
Seagate Enterprise ST5000VN0011-20PK internal hard drive 3.5" 5 TB Serial ATA III
:
Up to 6TB of Reliability and Performance.
The Seagate® Enterprise NAS HDD is designed to combine up to 6TB of industry-leading capacity with reliability and performance. Designed for mid-range enterprise and private cloud environments, this NAS HDD delivers sustained performance for global availability and 24×7 accessibility.
Industry-leading Drive Capacity.
With up to 6TB of capacity, the high-performance Enterprise NAS HDD is available in a single NAS drive, helping to lower the total cost of ownership by using fewer drives and rackmount systems.
Maximized Reliability for Your Critical Data.
Reliability has never been more important to your business. The Enterprise NAS HDD has more reliability features and options that help to ensure your data is safe.
- RAID Rebuild™ technology mitigates time-consuming complete RAID rebuilds.
- Optimized algorithms help to ensure a high overall NAS performance in rackmount solutions.
- Optional 5-year +Rescue Data Recovery Service plan can help protect against data loss.
- 1.2 million hours MTBF for medium-sized NAS and private cloud workloads.
- 5-year limited warranty.
Because Business As Usual Never Really Is.
Enterprise NAS HDDs are engineered for demanding mid-range enterprise environments, but there are times when the unimaginable can happen to anyone. With Seagate +Rescue Data Recovery Service coverage on your rack-mount or tower NAS, you can have peace of mind if something happens to your business data.
Data Recovery Services can save the day in the following situations:
- RAID controller failure.
- Lost RAID configuration.
- Accidental reconfiguration.
- Accidental re-initialization- of the RAID array.
- Power surge causes multiple drive failures simultaneously.
- Missing RAID partitions.
- Reformatted RAID partitions.
- Virus damage.
Rescue Data Recovery Plans are available for 2, 3, 4, 5 and 6TB capacities. Most data is recovered either in-lab or remote access within 15 business days or less with a nearly 90% success rate.
Seriously Robust Performance.
NAS environments demand a unique combination of performance and reliability. Designed for performance with workgroups of more than 25 users, the Enterprise NAS HDD includes:
- Higher write workloads for NAS-optimized performance.
- 128MB cache for higher random performance.
- RV sensor for drive head control and vibration control.
- 3D motor balancing for optimum performance in multi-drive solutions.
Best-Fit Enterprise NAS Applications.
Global business ecosystems require data agility for collaboration. Ideal for environments that require 24×7 availability and accessibility, the Enterprise NAS HDD is designed to manage aggressive workloads in enterprise environments.
- Backup and disaster recovery.
- Multi-media server and storage.
- Archiving and cloud replication.
- Virtualization storage.
- Remote access.
- On-premise private cloud.
- Tiered storage.
- Hybrid cloud.
Ideal for.
Rackmount, tower and private cloud NAS solutions in mid-range environments with up to 16-bay rackmount enclosures. -
Short summary description Seagate Enterprise ST5000VN0011-20PK internal hard drive 3.5" 5 TB Serial ATA III
:
Seagate Enterprise ST5000VN0011-20PK, 3.5", 5 TB, 7200 RPM
-
Long summary description Seagate Enterprise ST5000VN0011-20PK internal hard drive 3.5" 5 TB Serial ATA III
:
Seagate Enterprise ST5000VN0011-20PK. HDD size: 3.5", HDD capacity: 5 TB, HDD speed: 7200 RPM
Features | |
---|---|
HDD size | 3.5" |
HDD capacity | 5 TB |
HDD speed | 7200 RPM |
Interface | Serial ATA III |
Type | HDD |
Component for | NAS |
Storage drive buffer size | 128 MB |
HDD interface transfer rate | 6 Gbit/s |
HDD sustained transfer rate | 216 MiB/s |
Average latency | 4.16 ms |
SMART technology | |
Mean time between failures (MTBF) | 1200000 h |
Power | |
---|---|
Power consumption (read) | 11.27 W |
Power consumption (idle) | 6.9 W |
Operating voltage | 5 / 12 V |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 60 °C |
Operating shock | 40 G |
Non-operating shock | 300 G |
Weight & dimensions | |
---|---|
Width | 101.8 mm |
Height | 26.1 mm |
Depth | 147 mm |
Weight | 780 g |
Packaging data | |
---|---|
Quantity | 20 |
2016-10-27 02:33:35
2016-10-27 02:33:35