- Brand : Studiologic
- Product name : Acuna 73
- Product code : STUDIOLOGIC ACUNA 73
- GTIN (EAN/UPC) : 8034141640445
- Category : MIDI Keyboards
- Data-sheet quality : created/standardized by Icecat
- Product views : 12910
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Studiologic Acuna 73 MIDI keyboard USB
:
73 keys, MIDI x 3, USB, Pedal x 2
-
Short summary description Studiologic Acuna 73 MIDI keyboard USB
:
Studiologic Acuna 73, USB, 1070 mm, 350 mm, 115 mm, 12.5 kg, DC
-
Long summary description Studiologic Acuna 73 MIDI keyboard USB
:
Studiologic Acuna 73. Interface: USB. Width: 1070 mm, Depth: 350 mm, Height: 115 mm. Power source type: DC