- Brand : Beats by Dr. Dre
- Product name : Beats Studio
- Product code : MH8H2ZM/A
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 60830
- Info modified on : 21 Dec 2022 14:23:08
-
Long product name Beats by Dr. Dre Beats Studio Headset Wireless Head-band Calls/Music Bluetooth Black
:
Studio, 0.24kg, 197mm, USB 2.0, 3.5mm, 20Hz - 20kHz
-
Short summary description Beats by Dr. Dre Beats Studio Headset Wireless Head-band Calls/Music Bluetooth Black
:
Beats by Dr. Dre Beats Studio, Wireless, Calls/Music, 20 - 20000 Hz, Headset, Black
-
Long summary description Beats by Dr. Dre Beats Studio Headset Wireless Head-band Calls/Music Bluetooth Black
:
Beats by Dr. Dre Beats Studio. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 9 m. Product colour: Black
Country | Distributor |
---|---|
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |