- Brand : Enlight
- Product name : EN-8950 5U Svr 600W 9x5.25"1x3.5 PSU
- Product code : 8950025
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 24957
- Info modified on : 18 May 2018 15:58:35
-
Long product name Enlight EN-8950 5U Svr 600W 9x5.25"1x3.5 PSU Beige
:
EN-8950 5U Server Case 1x3.5 9x5.25" Single 600W PSU Beige
-
Short summary description Enlight EN-8950 5U Svr 600W 9x5.25"1x3.5 PSU Beige
:
Enlight EN-8950 5U Svr 600W 9x5.25"1x3.5 PSU, Server, Beige, 600 W, 480 mm, 650 mm, 220 mm
-
Long summary description Enlight EN-8950 5U Svr 600W 9x5.25"1x3.5 PSU Beige
:
Enlight EN-8950 5U Svr 600W 9x5.25"1x3.5 PSU. Type: Server, Product colour: Beige. Power supply: 600 W. Width: 480 mm, Depth: 650 mm, Height: 220 mm