- Brand : Lenmar
- Product name : LBHP089AA, Battery for Compaq and HP Laptop Computers
- Product code : LBHP089AA
- Category : Laptop Spare Parts
- Data-sheet quality : created/standardized by Icecat
- Product views : 8193
- Info modified on : 12 Feb 2019 10:11:03
- Warranty: : 1 Year
-
Long product name Lenmar LBHP089AA, Battery for Compaq and HP Laptop Computers
:
LBHP089AA - Battery for Compaq and HP Laptop Computers, 10.8V, 8800mAh
-
Short summary description Lenmar LBHP089AA, Battery for Compaq and HP Laptop Computers
:
Lenmar LBHP089AA, Battery for Compaq and HP Laptop Computers, Battery
-
Long summary description Lenmar LBHP089AA, Battery for Compaq and HP Laptop Computers
:
Lenmar LBHP089AA, Battery for Compaq and HP Laptop Computers. Type: Battery