- Brand : Lenmar
- Product name : ACUSB4
- Product code : ACUSB4
- Category : Power Adapters & Inverters
- Data-sheet quality : created/standardized by Icecat
- Product views : 14897
- Info modified on : 07 Mar 2019 11:24:53
- Warranty: : 2 Years
-
Long product name Lenmar ACUSB4 power adapter/inverter Indoor Black
:
USB Power Adapter with Four USB Ports and International Adapter Plugs
-
Short summary description Lenmar ACUSB4 power adapter/inverter Indoor Black
:
Lenmar ACUSB4, Universal, Indoor, 50/60 Hz, 5 V, Overload, Black
-
Long summary description Lenmar ACUSB4 power adapter/inverter Indoor Black
:
Lenmar ACUSB4. Purpose: Universal, Power supply type: Indoor, Input frequency: 50/60 Hz. Product colour: Black