- Brand : Labtec
- Product name : 2.4GHz notebook presenter
- Product code : 931455-0914
- Category : Wireless Presenters
- Data-sheet quality : created/standardized by Icecat
- Product views : 24267
- Info modified on : 04 Apr 2019 05:02:14
- Warranty: : 1 year
-
Long product name Labtec 2.4GHz notebook presenter wireless presenter
:
2.4GHz notebook presenter
-
Short summary description Labtec 2.4GHz notebook presenter wireless presenter
:
Labtec 2.4GHz notebook presenter, 2.4 GHz
-
Long summary description Labtec 2.4GHz notebook presenter wireless presenter
:
Labtec 2.4GHz notebook presenter. Frequency band: 2.4 GHz
Country | Distributor |
---|---|
|
1 distributor(s) |