- Brand : Nilox
- Product name : Centronics 36p M/M, 1.8m
- Product code : 07NXCP18CE101
- Category : Serial Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 10514
- Info modified on : 01 Mar 2024 15:55:11
-
Short summary description Nilox Centronics 36p M/M, 1.8m serial cable White
:
Nilox Centronics 36p M/M, 1.8m, White, 1.8 m, Centronics 36p
-
Long summary description Nilox Centronics 36p M/M, 1.8m serial cable White
:
Nilox Centronics 36p M/M, 1.8m. Product colour: White, Cable length: 1.8 m, Connector 2: Centronics 36p