Cooler Master Hyper 212 Plus Air cooler Black

  • Brand : Cooler Master
  • Product name : Hyper 212 Plus
  • Product code : RR-B10-212P-GP
  • Category : Computer Cooling Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 25622
  • Info modified on : 23 Feb 2022 15:32:59
  • Long product name Cooler Master Hyper 212 Plus Air cooler Black :

    Hyper 212 Plus

  • Short summary description Cooler Master Hyper 212 Plus Air cooler Black :

    Cooler Master Hyper 212 Plus, Air cooler, Black

  • Long summary description Cooler Master Hyper 212 Plus Air cooler Black :

    Cooler Master Hyper 212 Plus. Type: Air cooler. Product colour: Black

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2011-07-30 20:19:21
Average rating:83
Uk has collected 59 expert reviews for Cooler Master Hyper 212 Plus Air cooler Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
eteknix.com
Updated:
2011-07-30 20:15:58
Average rating:90
When putting together a computer, the CPU is one of the most important parts to consider. Think of it as the brain of the system if you will. Hell, it's usually the most important part, with everything else centring on it, and the other components perf...
  • Excellent cooling, especially at this pricepoint, Capacity for a second fan, Great compatibility, Reasonably goodlooking, Amazing value...
  • Fairly heavy, a little tricky to install...
tomshardware.co.uk
Updated:
2011-07-30 20:16:48
Average rating:0
One of the least-expensive 120mm tower coolers available, Cooler Master’s $30 Hyper 212 Plus still offers many of the features that make its competitors perform well...
vortez.net
Updated:
2011-07-30 20:17:52
Average rating:0
Cooler Master is renowned for their innovation in the cooling department, giving us products such as the highly popular V8 and V10 cooling solution. Today however, they have gone back to a more traditional "block" tower. This is not necessarily a bad...
  • Excellent cooling performance, Stock PWM fan performs quietly and effectively, Costs under £20, Direct Touch feature, Compact to fit in any case, Compatibility with all popular socket types including LGA1156, Option for 2 fans...
  • Not the best cooler (harsh seeing as its priced so much lower than the other but I couldnt think of anything else wrong with it!)...
  • Normally when I get a product to test, I get a first impression and with the Cooler Master, I held my reservations due to its surprisingly compact size. Upon looking more closely at the Direct Touch technology and the fan, I still was not sure as to w...
hardwareheaven.com
Updated:
2011-07-30 20:18:20
Average rating:80
If you are looking for an understated, powerful cooler that offers fantastic value then the Cooler Master Hyper 212 is worth some serious consideration. £25 is simply a steal...
  • Prolima MegahalemsThere really is nothing to say about the Megahalems except for the fact that it is nothing short of exceptional. It performs to the highest standard and looks fantastic. It is not often that we test a product that can match the might...
hardwarecanucks.com
Updated:
2011-11-07 10:30:47
Average rating:0
we have before us the Hyper 212 PLUS. This is an HDT cooler that is priced at a mere $40 and we have some very high expectations for it. Let’s hope it can [...]...
  • Price, Excellent Cooling Performance, Dual fan capable out of the box, Very powerful stock fan, Backplate comes standard, Improved installation process (compared to other CM coolers)...
  • Heatpipes are the smaller style, Relies on a 2000RPM fan for optimal performance, Questions over Fan specs, Single pressure point mount does allow twisting to happen, "Only" second best at high loads...
  • It’s been one heck of a ride, but like all good things it has now come to its end. We hope you too walk away from this review as impressed as we are with the Cooler Master Hyper 212+. Its performance is among the best of the best while having everyt...
overclockersclub.com
Updated:
2011-11-07 10:30:48
Average rating:0
Finding a good heatsink can be quite a tough job to tackle. There are many factors to consider when deciding what to buy for your CPU. Probably the most important factors to consider are how well the heatsink performs and how big of a hole it eats out...
  • Lightweight, Sturdy construction, Good price, Good cooling performance, Versatile Retention Method, Ability to use a second fan...
  • Uneven base...
  • From a strict performance outlook, the Hyper 212 Plus did alright not losing by much, so its not a bad cooler. However, I feel that with what it was compared to, it could have stood up a bit better even with 3°C variance in most of the tests. Still...
hardwareheaven.com
Updated:
2014-02-26 01:07:52
Average rating:0
The CPU is one of the most valuable components in your machine and as a result there is a huge market for a variety of different heatsinks, all demonstrating various techniques and designs that dissipate heat from the core...
silentpcreview.com
Updated:
2011-07-30 20:16:05
Average rating:0
The Cooler Master Hyper 212 Plus, despite being lighter, thinner, and having smaller heatpipes, is a better overall heatsink than the Fenrir. The mounting system is clever, requiring only one set of hardware for all sockets, and installs on AMD boards in the 'proper' orientation with the fan blowing east-west. We believe the superior mount also gives it an...
bigbruin.com
Updated:
2011-07-30 20:16:09
Average rating:0
The Noctua NH-D14 and the Cooler Master Hyper 212+ both earn the Bigbruin.com "Highly Recommended" award. The NH-D14 earns it for it being the top performer in terms of cooling ability, while the Hyper 212+ earns it for doing quite well for a fraction of the price.
More