- Brand : Enlight
- Product name : SR-107202
- Product code : SR107202
- Category : PC/Workstation Barebones
- Data-sheet quality : created/standardized by Icecat
- Product views : 12786
- Info modified on : 04 Apr 2019 05:24:15
-
Bullet Points Enlight SR-107202 Low Profile (Slimline) Intel® E7520
:
- - -
-
Long product name Enlight SR-107202 Low Profile (Slimline) Intel® E7520
:
SR-107202 1U Dual Xeon, Intel E7520, 800FSB, DDR2-400 ECC & Reg, 4 x SCSI Hot-Swap, 500W
-
Short summary description Enlight SR-107202 Low Profile (Slimline) Intel® E7520
:
Enlight SR-107202, Low Profile (Slimline), Intel® E7520, SCSI, 500 W
-
Long summary description Enlight SR-107202 Low Profile (Slimline) Intel® E7520
:
Enlight SR-107202. Chassis type: Low Profile (Slimline). Motherboard chipset: Intel® E7520. Number of memory slots: 4, Maximum internal memory: 16 GB. Storage drive interface: SCSI. Ethernet LAN (RJ-45) ports: 2. Power supply: 500 W